Diode PIN Switch 180V 1000mA 2-Pin S-FLAT T/R / DIODE PIN 180V 1A S-FLAT Product overview: JDP2S12CR from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 1000mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 1000mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-JDP2S12CR can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 109105-JDP2S12CR
Packaging: Cut Reel
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 1.3pF @ 40V, 1MHz
Voltage - Peak Reverse (Max): 180V
Resistance @ If, F: 700 mOhm @ 10mA, 100MHz
Family Name: JDP2S12CR
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 175°C (TJ)
Case / Package: S-FLAT (1.6x3.5)
Alternative Parts (Cross-Reference): BA783-GS08 ; BA783-GS18 ; BA783;
Introduction Date: January 19, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-JDP2S12CR | 109105-JDP2S12CR |
| Product Name | 180V 1000mA Diode and Rectifier | RF Diodes - JDP2S12CR |
| Package | Cut Reel | S-FLAT (1.6x3.5) |