DIODE PIN 30V 50MA SC2 Product overview: JDP2S08SC from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-JDP2S08SC can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 286540-JDP2S08SC
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.4pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 30V
Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-JDP2S08SC | 286540-JDP2S08SC |
| Product Name | 30V 50MA Diode and Rectifier | RF Diodes - JDP2S08SC |
| Package | Reel - TR | SC2 |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |