Toshiba America Electronic Components, Inc. TRANSISTORS - RF Transistors (BJT) - HN3C10FUTE85LF HN3C10FUTE85LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1043899-HN3C10FUTE85 LF Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11.5dB Frequency - Transition: 7GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Active Case / Package: US6 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 80 @ 20mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1043899-HN3C10FUTE85 LF Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11.5dB Frequency - Transition: 7GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Active Case / Package: US6 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 80 @ 20mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - HN3C10FUTE85LF - 1043899-HN3C10FUTE85LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - HN3C10FUTE85LF
1043899-HN3C10FUTE85LF
TRANSISTORS - RF Transistors (BJT) - HN3C10FUTE85LF 1043899-HN3C10FUTE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1043899-HN3C10FUTE85 LF Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11.5dB Frequency - Transition: 7GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Active Case / Package: US6 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 80 @ 20mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1043899-HN3C10FUTE85LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11.5dB
Frequency - Transition: 7GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: US6
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 80 @ 20mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
12V 7GHZ Bipolar Transistor
283-HN3C10FUTE85LF
12V 7GHZ Bipolar Transistor 283-HN3C10FUTE85LF
RF TRANS 2 NPN 12V 7GHZ US6 Product overview: HN3C10FUTE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HN3C10FUTE85LF can be used for catalog matching and distributor lookup.

RF TRANS 2 NPN 12V 7GHZ US6 Product overview: HN3C10FUTE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HN3C10FUTE85LF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - HN3C10FUTE85LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
HN3C10FUTE85LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) HN3C10FUTE85LF
RF TRANS 2 NPN 12V 7GHZ US6

RF TRANS 2 NPN 12V 7GHZ US6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1043899-HN3C10FUTE85LF 283-HN3C10FUTE85LF HN3C10FUTE85LF
Product Name TRANSISTORS - RF Transistors (BJT) - HN3C10FUTE85LF 12V 7GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; US6 Tape & Reel (TR)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Power Gain 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 155210P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
1A 80V Bipolar Transistor - 283-BCP 56-10 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
IC(max) 1000 milliamps
VCEO 80 volts
View Details
2 suppliers