Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 150MHz 200mW Surface Mount US6
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 150MHz 200mW Surface Mount US6
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 150MHz 200mW Surface Mount US6
TRANS NPN/PNP 50V 0.15A US6 Product overview: HN1B04FU-GR,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-HN1B04FU-GR,LF can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 50V 0.15A US6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 264-HN1B04FU-GR,LFDKR-ND | 277-HN1B04FU-GR,LF | HN1B04FU-GR,LF |
| Product Name | Bipolar Transistor Arrays | 50V 0.15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| IC(max) | 150 milliamps | 150 milliamps | |
| VCEO | 50 volts | 50 volts |