TRANS 2PNP DUAL 50V 150MA ES6
TRANS 2PNP DUAL 50V 150MA ES6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 80MHz 100mW Surface Mount ES6
TRANS 2PNP 50V 0.15A ES6 Product overview: HN1A01FE-GR,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-HN1A01FE-GR,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 001667-HN1A01FE-GR,L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: ES6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
TRANS 2PNP 50V 0.15A ES6
TRANS 2PNP 50V 0.15A ES6
TRANS 2PNP 50V 0.15A ES6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | HN1A01FE-GRLFCT-ND | 277-HN1A01FE-GR,LF | 001667-HN1A01FE-GR,LF | 4669-HN1A01FE-GR,LF | HN1A01FE-GR,LF | HN1A01FE-GR,LF |
| Product Name | Bipolar Transistor Arrays | 50V 0.15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - HN1A01FE-GR,LF | TRANS 2PNP 50V 0.15A ES6 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; 2 PNP (Dual) | PNP; PNP | 2 PNP (Dual); PNP | |
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3; ES6 | SOT-563, SOT-666 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |