"HDD 14TB 3.5"" SATA III 5V/12V"
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 264-HDWG51EXZSTB-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | "3.5""" |
| Operating Temperature | 41 to 140 F (5 to 60 C) |
| Capacity | 14000 GB |