Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061349-GT60J323(Q)
Number of Pins: 3
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 60 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061349-GT60J323(Q) |
| Product Name | OEM Parts - OEM Parts (F - I) - GT60J323(Q) |