Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018825-GT60J322
Number of Pins: 3
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Element Configuration: Single
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 60 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018825-GT60J322 |
| Product Name | OEM Parts - OEM Parts (F - I) - GT60J322 |