Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229256-GT50J301(Q)
Number of Pins: 3
Categories: Custom Parts
Alternative Parts (Cross-Reference): GT50J301/Q; GT50J301Q;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 150 °C
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1229256-GT50J301(Q) |
| Product Name | Custom Parts - Custom Parts (E - I) - GT50J301(Q) |