Toshiba America Electronic Components, Inc. Schottky 30V 700MA Diode and Rectifier DSF07S30U

Description
DIODE SCHOTTKY 30V 700MA USC Product overview: DSF07S30U from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSF07S30U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 700MA USC Product overview: DSF07S30U from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSF07S30U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 700MA Diode and Rectifier - 280-DSF07S30U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 700MA Diode and Rectifier
280-DSF07S30U
Schottky 30V 700MA Diode and Rectifier 280-DSF07S30U
DIODE SCHOTTKY 30V 700MA USC Product overview: DSF07S30U from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSF07S30U can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 700MA USC Product overview: DSF07S30U from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSF07S30U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DSF07S30U - 203462-DSF07S30U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSF07S30U
203462-DSF07S30U
Diodes, Rectifiers - Single - DSF07S30U 203462-DSF07S30U
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 203462-DSF07S30U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 170pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: USC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 203462-DSF07S30U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 170pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: USC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-DSF07S30U 203462-DSF07S30U
Product Name Schottky 30V 700MA Diode and Rectifier Diodes, Rectifiers - Single - DSF07S30U
Package Reel - TR USC
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 3 A low VF Schottky barrier rectifier - PMEG050V030EPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCA25S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 25 amps
VRRM 650 volts
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - F1892RD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
2 suppliers