Toshiba Imaging Systems Division Schottky 30V 100MA Diode and Rectifier DSF01S30SC(TPL3)

Description
DIODE SCHOTTKY 30V 100MA SC2 Product overview: DSF01S30SC(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSF01S30SC(TPL3) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA SC2 Product overview: DSF01S30SC(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSF01S30SC(TPL3) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-DSF01S30SC(TPL3) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-DSF01S30SC(TPL3)
Schottky 30V 100MA Diode and Rectifier 280-DSF01S30SC(TPL3)
DIODE SCHOTTKY 30V 100MA SC2 Product overview: DSF01S30SC(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSF01S30SC(TPL3) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SC2 Product overview: DSF01S30SC(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSF01S30SC(TPL3) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DSF01S30SC(TPL3) - 1035212-DSF01S30SC(TPL3) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSF01S30SC(TPL3)
1035212-DSF01S30SC(TPL3)
Diodes, Rectifiers - Single - DSF01S30SC(TPL3) 1035212-DSF01S30SC(TPL3)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1035212-DSF01S30SC(T PL3) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 9.3pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1035212-DSF01S30SC(TPL3)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 9.3pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSF01S30SC(TPL3) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSF01S30SC(TPL3)
Discrete Semiconductor Products - Diodes - Rectifiers DSF01S30SC(TPL3)
DIODE SCHOTTKY 30V 100MA SC2

DIODE SCHOTTKY 30V 100MA SC2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DSF01S30SC(TPL3) 1035212-DSF01S30SC(TPL3) DSF01S30SC(TPL3)
Product Name Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - DSF01S30SC(TPL3) Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC2
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060SCSB - 30SCLJQ060SCSB - Infineon Technologies AG
Specs
Package C-CCN-3
Life Cycle Stage active and preferred
RoHS Compliant RoHS
View Details
Schottky barrier single diode - BAT54HGWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YG875C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details