Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1033054-DF6F6.8MTU,L
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: UF6
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 24V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
24V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount UF6
TVS DIODE 5VWM 24VC UF6 Product overview: DF6F6.8MTU,LF from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF6F6.8MTU,LF can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 24VC UF6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1033054-DF6F6.8MTU,LF | DF6F6.8MTULFTR-ND | 144-DF6F6.8MTU,LF | DF6F6.8MTU,LF |
| Product Name | TVS - TVS - Diodes - DF6F6.8MTU,LF | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | UF6 | 6-SMD, Flat Leads | Tape & Reel (TR) | UF6 |
| VWM | 5 volts | |||
| IPPM | 2.5 amps | |||
| VC | 24 volts | 24 volts | 24 volts | |
| VBR | 6 volts | 6 volts | 6 volts |