15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.25x1)
TVS DIODE 3.6VWM 15VC 6DFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF6D5M4NLFTR-ND | DF6D5M4N,LF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 6-UFDFN | 6-DFN (1.25x1) |
| Peak Pulse Power | 30 watts | 30 watts |
| VC | 15 volts | 15 volts |