15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 5-DFN (1.3x0.8)
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 5-DFN (1.3x0.8)
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 5-DFN (1.3x0.8)
TVS DIODE 5.5VWM 15VC 5DFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-DF5G6M4N,LFTR-ND | DF5G6M4N,LF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 5-XFDFN | 5-DFN (1.3x0.8) |
| Peak Pulse Power | 30 watts | 30 watts |
| VC | 15 volts | 15 volts |