Clamp Ipp Tvs Diode Surface Mount ESV
Clamp Ipp Tvs Diode Surface Mount ESV
Clamp Ipp Tvs Diode Surface Mount ESV
TVS DIODE 5VWM ESV Product overview: DF5A6.8JE,LM from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF5A6.8JE,LM can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1033051-DF5A6.8JE,LM
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 45pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: ESV
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM ESV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF5A6.8JELMDKR-ND | 144-DF5A6.8JE,LM | 1033051-DF5A6.8JE,LM | DF5A6.8JE,LM |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - DF5A6.8JE,LM | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT-553 | Tape & Reel (TR) | ESV | ESV |
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | |
| RoHS Compliant | RoHS |