Toshiba America Electronic Components, Inc. Newest Parts - DF3D18FU DF3D18FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 730561-DF3D18FU Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT323 Reference Date Code: 15+Rohs Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 730561-DF3D18FU Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT323 Reference Date Code: 15+Rohs Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - DF3D18FU - 730561-DF3D18FU - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - DF3D18FU
730561-DF3D18FU
Newest Parts - DF3D18FU 730561-DF3D18FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 730561-DF3D18FU Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT323 Reference Date Code: 15+Rohs Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 730561-DF3D18FU
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOT323
Reference Date Code: 15+Rohs
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 730561-DF3D18FU
Product Name Newest Parts - DF3D18FU
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
General-purpose quadruple Schottky diode - BAS40XY-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Schottky 2A 30V Diode and Rectifier - 280-20BQ030TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers