Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055348-DF2S5.6FS(TP
Length: 800 µm
Height: 480 µm
Voltage Tolerance: 6 %
Zener Voltage: 5.6 V
Number of Pins: 2
Width: 600 µm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): BZX84C5V6-7-F; BZT52C5V6-7-F; BZX84C5V6-E3-08; BZX84B5V6-E3-08; BZX384C5V6-E3-08; BZX84B5V6-7-FDF2S5.6
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Max Power Dissipation: 150 mW
Test Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1055348-DF2S5.6FS(TPL3) |
| Product Name | OEM Parts - OEM Parts (C - E) - DF2S5.6FS(TPL3) |
| Pin Count | 2 |