Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107268-DF2S16FS(TPL
Length: 800 µm
Height: 480 µm
Number of Pins: 2
Width: 600 µm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 500 nA
Test Current: 5 mA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1107268-DF2S16FS(TPL3) |
| Product Name | Custom Parts - Custom Parts (B - D) - DF2S16FS(TPL3) |