Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1167128-DF2B6.8AFS
Family Name: DF2B6.8AFS
Manufacturer Homepage: www.semicon.toshiba.
Alternative Parts (Cross-Reference): TESDC5V0LC RRG; TESDD5V0 RK; TESDC5V0 RR; TESDC5V0 RRG;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
ESD Suppressor TVS 5V 2-Pin fSC / ESD Protection Diodes Silicon Epitaxial Planar Product overview: DF2B6.8AFS from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B6.8AFS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1167128-DF2B6.8AFS | 144-DF2B6.8AFS |
| Product Name | TVS - TVS - Diodes - DF2B6.8AFS | 5V TVS Protection Diode |
| Configuration | Single |