Toshiba Electronics (UK) Ltd 8V 18V TVS Protection Diode DF2B12M2SC

Description
TVS DIODE 8V 18V SC2 Product overview: DF2B12M2SC from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B12M2SC can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS DIODE 8V 18V SC2 Product overview: DF2B12M2SC from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B12M2SC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8V 18V TVS Protection Diode - 144-DF2B12M2SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 18V TVS Protection Diode
144-DF2B12M2SC
8V 18V TVS Protection Diode 144-DF2B12M2SC
TVS DIODE 8V 18V SC2 Product overview: DF2B12M2SC from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B12M2SC can be used for catalog matching and distributor lookup.

TVS DIODE 8V 18V SC2 Product overview: DF2B12M2SC from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B12M2SC can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - DF2B12M2SC - 723191-DF2B12M2SC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF2B12M2SC
723191-DF2B12M2SC
TVS - TVS - Diodes - DF2B12M2SC 723191-DF2B12M2SC
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 723191-DF2B12M2SC Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 1A (8/20μs) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC2 Status: Obsolete Manufacturer Package: 0201 (0603 Metric) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8V (Maximum) Voltage - Breakdown (Minimum): 10V Voltage - Clamping (Maximum) at Ipp: 18V Capacitance at Frequency: 0.2pF at 1MHz

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 723191-DF2B12M2SC
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC2
Status: Obsolete
Manufacturer Package: 0201 (0603 Metric)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 8V (Maximum)
Voltage - Breakdown (Minimum): 10V
Voltage - Clamping (Maximum) at Ipp: 18V
Capacitance at Frequency: 0.2pF at 1MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DF2B12M2SC 723191-DF2B12M2SC
Product Name 8V 18V TVS Protection Diode TVS - TVS - Diodes - DF2B12M2SC
Configuration Single
Unlock Full Specs
to access all available technical data