16.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
16.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
16.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
TVS DIODE 8.2VWM 16.5VC USC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-CUZ8V2H3FCT-ND | CUZ8V2,H3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | USC |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 16.5 volts | 16.5 volts |