68 V ZENER DIODE, SOD-323 SOD-32
68 V ZENER DIODE, SOD-323 SOD-32
68 V ZENER DIODE, SOD-323 SOD-32
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-CUZ68VH3FCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 620 watts |
| VC | 115 volts |