27V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
27V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
27V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
TVS DIODE 16VWM 27VC USC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-CUZ16VH3FDKR-ND | CUZ16V,H3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | USC |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 27 volts | 27 volts |