Diode Schottky 30V 200mA Surface Mount USC
Diode Schottky 30V 200mA Surface Mount USC
Diode Schottky 30V 200mA Surface Mount USC
DIODE SCHOTTKY 30V 200MA USC Product overview: CUS521,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS521,H3F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1030850-CUS521,H3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 30V
Capacitance @ Vr, F: 26pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 200MA USC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | CUS521H3FCT-ND | 280-CUS521,H3F | 1030850-CUS521,H3F | CUS521,H3F |
| Product Name | Single Diodes | Schottky 30V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - CUS521,H3F | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | -40 C (-40 F) | 125 C (257 F) |