Toshiba Electronics (UK) Ltd Single Diodes CUS520,H3F

Description
Diode Schottky 30V 200mA Surface Mount USC
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount USC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CUS520H3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS520H3FCT-ND
Single Diodes CUS520H3FCT-ND
Diode Schottky 30V 200mA Surface Mount USC

Diode Schottky 30V 200mA Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS520H3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS520H3FDKR-ND
Single Diodes CUS520H3FDKR-ND
Diode Schottky 30V 200mA Surface Mount USC

Diode Schottky 30V 200mA Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS520H3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS520H3FTR-ND
Single Diodes CUS520H3FTR-ND
Diode Schottky 30V 200mA Surface Mount USC

Diode Schottky 30V 200mA Surface Mount USC

Buy Now Datasheet
Diodes, Rectifiers - Single - CUS520,H3F - 1030849-CUS520,H3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS520,H3F
1030849-CUS520,H3F
Diodes, Rectifiers - Single - CUS520,H3F 1030849-CUS520,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1030849-CUS520,H3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 280mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 17pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: USC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1030849-CUS520,H3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 280mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 17pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-CUS520,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-CUS520,H3F
Schottky 30V 200MA Diode and Rectifier 280-CUS520,H3F
DIODE SCHOTTKY 30V 200MA USC Product overview: CUS520,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS520,H3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA USC Product overview: CUS520,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS520,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CUS520,H3F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CUS520,H3F
Single Diodes CUS520,H3F
DIODE SCHOTTKY 30V 200MA USC

DIODE SCHOTTKY 30V 200MA USC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CUS520,H3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CUS520,H3F
Discrete Semiconductor Products - Diodes - Rectifiers CUS520,H3F
DIODE SCHOTTKY 30V 200MA USC

DIODE SCHOTTKY 30V 200MA USC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - CUS520,H3F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
CUS520,H3F
Diodes >> Schottky Barrier Diodes (SBD) CUS520,H3F
30V Single 200mA 280mV@10mA SC-76(SOD-323) Schottky Barrier Diodes (SBD) ROHS

30V Single 200mA 280mV@10mA SC-76(SOD-323) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number CUS520H3FCT-ND 1030849-CUS520,H3F 280-CUS520,H3F CUS520,H3F CUS520,H3F CUS520,H3F
Product Name Single Diodes Diodes, Rectifiers - Single - CUS520,H3F Schottky 30V 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj 125 C (257 F) 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data