Toshiba Electronics (UK) Ltd Schottky 30V 1.5A Diode and Rectifier CUS15S30,H3F

Description
DIODE SCHOTTKY 30V 1.5A USC Product overview: CUS15S30,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS15S30,H3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1.5A USC Product overview: CUS15S30,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS15S30,H3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1.5A Diode and Rectifier - 280-CUS15S30,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1.5A Diode and Rectifier
280-CUS15S30,H3F
Schottky 30V 1.5A Diode and Rectifier 280-CUS15S30,H3F
DIODE SCHOTTKY 30V 1.5A USC Product overview: CUS15S30,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS15S30,H3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1.5A USC Product overview: CUS15S30,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS15S30,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CUS15S30,H3F - 1030847-CUS15S30,H3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS15S30,H3F
1030847-CUS15S30,H3F
Diodes, Rectifiers - Single - CUS15S30,H3F 1030847-CUS15S30,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1030847-CUS15S30,H3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 200pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: USC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1030847-CUS15S30,H3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 200pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - CUS15S30H3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS15S30H3FCT-ND
Single Diodes CUS15S30H3FCT-ND
Diode Schottky 30V 1.5A Surface Mount USC

Diode Schottky 30V 1.5A Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS15S30H3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS15S30H3FTR-ND
Single Diodes CUS15S30H3FTR-ND
Diode Schottky 30V 1.5A Surface Mount USC

Diode Schottky 30V 1.5A Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS15S30H3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS15S30H3FDKR-ND
Single Diodes CUS15S30H3FDKR-ND
Diode Schottky 30V 1.5A Surface Mount USC

Diode Schottky 30V 1.5A Surface Mount USC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CUS15S30,H3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CUS15S30,H3F
Discrete Semiconductor Products - Diodes - Rectifiers CUS15S30,H3F
DIODE SCHOTTKY 30V 1.5A USC

DIODE SCHOTTKY 30V 1.5A USC

Supplier's Site
Single Diodes - CUS15S30,H3F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CUS15S30,H3F
Single Diodes CUS15S30,H3F
DIODE SCHOTTKY 30V 1.5A USC

DIODE SCHOTTKY 30V 1.5A USC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-CUS15S30,H3F 1030847-CUS15S30,H3F CUS15S30H3FCT-ND CUS15S30,H3F CUS15S30,H3F
Product Name Schottky 30V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - CUS15S30,H3F Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) USC SC-76; SOD-323; SC-76, SOD-323
Unlock Full Specs
to access all available technical data