Toshiba Electronics (UK) Ltd Schottky 40V 1A Diode and Rectifier CUS10S40,H3F

Description
DIODE SCHOTTKY 40V 1A USC Product overview: CUS10S40,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10S40,H3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A USC Product overview: CUS10S40,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10S40,H3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-CUS10S40,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-CUS10S40,H3F
Schottky 40V 1A Diode and Rectifier 280-CUS10S40,H3F
DIODE SCHOTTKY 40V 1A USC Product overview: CUS10S40,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10S40,H3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A USC Product overview: CUS10S40,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10S40,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CUS10S40,H3F - 1030846-CUS10S40,H3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS10S40,H3F
1030846-CUS10S40,H3F
Diodes, Rectifiers - Single - CUS10S40,H3F 1030846-CUS10S40,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1030846-CUS10S40,H3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 400mV @ 500mA Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 120pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: USC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1030846-CUS10S40,H3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 500mA
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 120pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - CUS10S40H3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS10S40H3FCT-ND
Single Diodes CUS10S40H3FCT-ND
Diode Schottky 40V 1A Surface Mount USC

Diode Schottky 40V 1A Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS10S40H3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS10S40H3FTR-ND
Single Diodes CUS10S40H3FTR-ND
Diode Schottky 40V 1A Surface Mount USC

Diode Schottky 40V 1A Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS10S40H3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS10S40H3FDKR-ND
Single Diodes CUS10S40H3FDKR-ND
Diode Schottky 40V 1A Surface Mount USC

Diode Schottky 40V 1A Surface Mount USC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CUS10S40,H3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CUS10S40,H3F
Discrete Semiconductor Products - Diodes - Rectifiers CUS10S40,H3F
DIODE SCHOTTKY 40V 1A USC

DIODE SCHOTTKY 40V 1A USC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-CUS10S40,H3F 1030846-CUS10S40,H3F CUS10S40H3FCT-ND CUS10S40,H3F
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - CUS10S40,H3F Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) USC
Unlock Full Specs
to access all available technical data