Toshiba America Electronic Components, Inc. Schottky 30V 1A Diode and Rectifier CUS10I30A

Description
Diode Schottky 30V 1A 2-Pin US-FLAT T/R Product overview: CUS10I30A from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10I30A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 30V 1A 2-Pin US-FLAT T/R Product overview: CUS10I30A from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10I30A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-CUS10I30A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-CUS10I30A
Schottky 30V 1A Diode and Rectifier 280-CUS10I30A
Diode Schottky 30V 1A 2-Pin US-FLAT T/R Product overview: CUS10I30A from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10I30A can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin US-FLAT T/R Product overview: CUS10I30A from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10I30A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 244955-CUS10I30A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
244955-CUS10I30A
Discrete Semiconductor Products 244955-CUS10I30A
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 244955-CUS10I30A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CUS10I30A Alternative Parts (Cross-Reference): SS1030LHEWST/R13; SS1030LHEWST/R7; CMIDSH1-3; PD3S130H-7; Introduction Date: May 06, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 244955-CUS10I30A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CUS10I30A
Alternative Parts (Cross-Reference): SS1030LHEWST/R13; SS1030LHEWST/R7; CMIDSH1-3; PD3S130H-7;
Introduction Date: May 06, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CUS10I30A 244955-CUS10I30A
Product Name Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data