Toshiba Electronics (UK) Ltd Diodes, Rectifiers - Single - CUS08F30,H3F CUS08F30,H3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1030844-CUS08F30,H3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 220mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 170pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: USC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1030844-CUS08F30,H3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 220mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 170pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: USC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CUS08F30,H3F - 1030844-CUS08F30,H3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS08F30,H3F
1030844-CUS08F30,H3F
Diodes, Rectifiers - Single - CUS08F30,H3F 1030844-CUS08F30,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1030844-CUS08F30,H3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 220mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 170pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: USC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1030844-CUS08F30,H3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 220mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 170pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 800MA Diode and Rectifier - 280-CUS08F30,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 800MA Diode and Rectifier
280-CUS08F30,H3F
Schottky 30V 800MA Diode and Rectifier 280-CUS08F30,H3F
DIODE SCHOTTKY 30V 800MA USC Product overview: CUS08F30,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS08F30,H3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 800MA USC Product overview: CUS08F30,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS08F30,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CUS08F30H3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS08F30H3FTR-ND
Single Diodes CUS08F30H3FTR-ND
Diode Schottky 30V 800mA Surface Mount USC

Diode Schottky 30V 800mA Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS08F30H3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS08F30H3FDKR-ND
Single Diodes CUS08F30H3FDKR-ND
Diode Schottky 30V 800mA Surface Mount USC

Diode Schottky 30V 800mA Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS08F30H3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS08F30H3FCT-ND
Single Diodes CUS08F30H3FCT-ND
Diode Schottky 30V 800mA Surface Mount USC

Diode Schottky 30V 800mA Surface Mount USC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CUS08F30,H3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CUS08F30,H3F
Discrete Semiconductor Products - Diodes - Rectifiers CUS08F30,H3F
DIODE SCHOTTKY 30V 800MA USC

DIODE SCHOTTKY 30V 800MA USC

Supplier's Site
DIODE SCHOTTKY 30V 800MA USC - 4669-CUS08F30,H3F - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 800MA USC
4669-CUS08F30,H3F
DIODE SCHOTTKY 30V 800MA USC 4669-CUS08F30,H3F
DIODE SCHOTTKY 30V 800MA USC

DIODE SCHOTTKY 30V 800MA USC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - CUS08F30,H3F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
CUS08F30,H3F
Diodes >> Schottky Barrier Diodes (SBD) CUS08F30,H3F
30V 220mV@10mA 800mA SC-76(SOD-323) Schottky Barrier Diodes (SBD) ROHS

30V 220mV@10mA 800mA SC-76(SOD-323) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1030844-CUS08F30,H3F 280-CUS08F30,H3F CUS08F30H3FTR-ND CUS08F30,H3F 4669-CUS08F30,H3F CUS08F30,H3F
Product Name Diodes, Rectifiers - Single - CUS08F30,H3F Schottky 30V 800MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 800MA USC Diodes >> Schottky Barrier Diodes (SBD)
Life Cycle Stage Active Active Active
Package USC Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323
VF 0.2200 volts 0.2200 volts 0.2200 volts 0.2200 volts
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS16VY/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 300 volts
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HRF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details