Toshiba Corporation Schottky 30V 0.8A Diode and Rectifier CUS08F30,H3F(T

Description
Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R Product overview: CUS08F30,H3F(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS08F30,H3F(T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R Product overview: CUS08F30,H3F(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS08F30,H3F(T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 0.8A Diode and Rectifier - 280-CUS08F30,H3F(T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.8A Diode and Rectifier
280-CUS08F30,H3F(T
Schottky 30V 0.8A Diode and Rectifier 280-CUS08F30,H3F(T
Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R Product overview: CUS08F30,H3F(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS08F30,H3F(T can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R Product overview: CUS08F30,H3F(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS08F30,H3F(T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OEM Parts - OEM Parts (C - E) - CUS08F30,H3F(T - 1053704-CUS08F30,H3F(T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CUS08F30,H3F(T
1053704-CUS08F30,H3F(T
OEM Parts - OEM Parts (C - E) - CUS08F30,H3F(T 1053704-CUS08F30,H3F(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053704-CUS08F30,H3F (T Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CUS08F30,H3F(TCUS08F 30H3F(T; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053704-CUS08F30,H3F(T
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CUS08F30,H3F(TCUS08F30H3F(T;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage

Buy Now
Rectifier Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R - 4669-CUS08F30,H3F(T - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R
4669-CUS08F30,H3F(T
Rectifier Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R 4669-CUS08F30,H3F(T
Rectifier Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R

Rectifier Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-CUS08F30,H3F(T 1053704-CUS08F30,H3F(T 4669-CUS08F30,H3F(T
Product Name Schottky 30V 0.8A Diode and Rectifier OEM Parts - OEM Parts (C - E) - CUS08F30,H3F(T Rectifier Diode Small Signal Schottky 30V 0.8A 2-Pin USC T/R
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

70V 70MA Diode and Rectifier - 286-BAS7007E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
8 suppliers
Rectifier Diode - FPM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
Schottky barrier diode - BAT54S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers