Toshiba Electronics (UK) Ltd Single Diodes CUS05S40,H3F

Description
Diode Schottky 40V 500mA Surface Mount USC
Request a Quote Datasheet
Description
Diode Schottky 40V 500mA Surface Mount USC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CUS05S40H3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS05S40H3FCT-ND
Single Diodes CUS05S40H3FCT-ND
Diode Schottky 40V 500mA Surface Mount USC

Diode Schottky 40V 500mA Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS05S40H3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS05S40H3FDKR-ND
Single Diodes CUS05S40H3FDKR-ND
Diode Schottky 40V 500mA Surface Mount USC

Diode Schottky 40V 500mA Surface Mount USC

Buy Now Datasheet
Single Diodes - CUS05S40H3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CUS05S40H3FTR-ND
Single Diodes CUS05S40H3FTR-ND
Diode Schottky 40V 500mA Surface Mount USC

Diode Schottky 40V 500mA Surface Mount USC

Buy Now Datasheet
Schottky 40V 500MA Diode and Rectifier - 280-CUS05S40,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-CUS05S40,H3F
Schottky 40V 500MA Diode and Rectifier 280-CUS05S40,H3F
DIODE SCHOTTKY 40V 500MA USC Product overview: CUS05S40,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS05S40,H3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA USC Product overview: CUS05S40,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS05S40,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CUS05S40,H3F - 1030843-CUS05S40,H3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS05S40,H3F
1030843-CUS05S40,H3F
Diodes, Rectifiers - Single - CUS05S40,H3F 1030843-CUS05S40,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1030843-CUS05S40,H3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 350mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 10V Capacitance @ Vr, F: 42pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: USC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1030843-CUS05S40,H3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 350mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 42pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CUS05S40,H3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CUS05S40,H3F
Discrete Semiconductor Products - Diodes - Rectifiers CUS05S40,H3F
DIODE SCHOTTKY 40V 500MA USC

DIODE SCHOTTKY 40V 500MA USC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number CUS05S40H3FCT-ND 280-CUS05S40,H3F 1030843-CUS05S40,H3F CUS05S40,H3F
Product Name Single Diodes Schottky 40V 500MA Diode and Rectifier Diodes, Rectifiers - Single - CUS05S40,H3F Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data