Toshiba America Electronic Components, Inc. Single Diodes CUS05F40,H3F

Description
DIODE SCHOTTKY 40V 500MA USC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 500MA USC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 264-CUS05F40,H3FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 500MA USC

DIODE SCHOTTKY 40V 500MA USC

Buy Now Datasheet
Single Diodes - 264-CUS05F40,H3FTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount USC

Diode Schottky 40V 500mA Surface Mount USC

Buy Now Datasheet
Single Diodes - 264-CUS05F40,H3FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 500MA USC

DIODE SCHOTTKY 40V 500MA USC

Buy Now Datasheet
Diodes, Rectifiers - Single - CUS05F40,H3F - 867449-CUS05F40,H3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS05F40,H3F
867449-CUS05F40,H3F
Diodes, Rectifiers - Single - CUS05F40,H3F 867449-CUS05F40,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 867449-CUS05F40,H3F Features: Diode Schottky 40 V 500mA Surface Mount USC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: CUS05F40 Categories: Discrete Semiconductor Products Case / Package: USC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 867449-CUS05F40,H3F
Features: Diode Schottky 40 V 500mA Surface Mount USC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: CUS05F40
Categories: Discrete Semiconductor Products
Case / Package: USC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070

Buy Now Datasheet
Schottky 40V 500MA Diode and Rectifier - 280-CUS05F40,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-CUS05F40,H3F
Schottky 40V 500MA Diode and Rectifier 280-CUS05F40,H3F
DIODE SCHOTTKY 40V 500MA USC Product overview: CUS05F40,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS05F40,H3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA USC Product overview: CUS05F40,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS05F40,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CUS05F40,H3F
Discrete Semiconductor Products - Diodes - Rectifiers CUS05F40,H3F
DIODE SCHOTTKY 40V 500MA USC

DIODE SCHOTTKY 40V 500MA USC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 264-CUS05F40,H3FDKR-ND 867449-CUS05F40,H3F 280-CUS05F40,H3F CUS05F40,H3F
Product Name Single Diodes Diodes, Rectifiers - Single - CUS05F40,H3F Schottky 40V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data