Toshiba Imaging Systems Division Schottky 60V 700MA Diode and Rectifier CUS04(TE85L,Q,M)

Description
DIODE SCHOTTKY 60V 700MA US-FLAT Product overview: CUS04(TE85L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS04(TE85L,Q,M) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 700MA US-FLAT Product overview: CUS04(TE85L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS04(TE85L,Q,M) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 700MA Diode and Rectifier - 280-CUS04(TE85L,Q,M) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 700MA Diode and Rectifier
280-CUS04(TE85L,Q,M)
Schottky 60V 700MA Diode and Rectifier 280-CUS04(TE85L,Q,M)
DIODE SCHOTTKY 60V 700MA US-FLAT Product overview: CUS04(TE85L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS04(TE85L,Q,M) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 700MA US-FLAT Product overview: CUS04(TE85L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS04(TE85L,Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 973018-CUS04(TE85L,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
973018-CUS04(TE85L,Q,M)
Discrete Semiconductor Products - Diodes - Rectifiers - Single 973018-CUS04(TE85L,Q,M)
Win Source Part Number: 973018-CUS04(TE85L,Q ,M) Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 580 mV @ 700 mA Current - Reverse Leakage @ Vr: 100 µA @ 60 V Capacitance @ Vr, F: 38pF @ 10V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: US-FLAT (1.25x2.5) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: CUS04(TE85LQM) Base Product Number: CUS04 Product Status: Obsolete

Win Source Part Number: 973018-CUS04(TE85L,Q,M)
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 700 mA
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: SC-76, SOD-323
Supplier Device Package: US-FLAT (1.25x2.5)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: CUS04(TE85LQM)
Base Product Number: CUS04
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CUS04(TE85L,Q,M)
Discrete Semiconductor Products - Diodes - Rectifiers CUS04(TE85L,Q,M)
DIODE SCHOTTKY 60V 700MA US-FLAT

DIODE SCHOTTKY 60V 700MA US-FLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-CUS04(TE85L,Q,M) 973018-CUS04(TE85L,Q,M) CUS04(TE85L,Q,M)
Product Name Schottky 60V 700MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220683 - RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
RoHS Compliant RoHS
trr 4 ns
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Diodes, Rectifiers - Arrays - 40L15CTSPBF - 1128604-40L15CTSPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers