Toshiba America Electronic Components, Inc. Diodes, Rectifiers - Single - CUS02 CUS02

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202997-CUS02 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202997-CUS02 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CUS02 - 202997-CUS02 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS02
202997-CUS02
Diodes, Rectifiers - Single - CUS02 202997-CUS02
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202997-CUS02 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 202997-CUS02
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: US-FLAT (1.25x2.5)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-CUS02 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 30V 1A Diode and Rectifier
280-CUS02
Schottky 30V 1A Diode and Rectifier 280-CUS02
DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS02 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS02 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS02 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 202997-CUS02 280-CUS02
Product Name Diodes, Rectifiers - Single - CUS02 Schottky 30V 1A Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data