Toshiba Corporation Diodes, Rectifiers - Single - CUS02(TE85L,Q) CUS02(TE85L,Q)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 203000-CUS02(TE85L,Q ) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 203000-CUS02(TE85L,Q ) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CUS02(TE85L,Q) - 203000-CUS02(TE85L,Q) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS02(TE85L,Q)
203000-CUS02(TE85L,Q)
Diodes, Rectifiers - Single - CUS02(TE85L,Q) 203000-CUS02(TE85L,Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 203000-CUS02(TE85L,Q ) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 203000-CUS02(TE85L,Q)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: US-FLAT (1.25x2.5)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-CUS02(TE85L,Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-CUS02(TE85L,Q)
Schottky 30V 1A Diode and Rectifier 280-CUS02(TE85L,Q)
DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS02(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS02(TE85L,Q) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS02(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS02(TE85L,Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 1A 30V US-FLAT - 4669-CUS02(TE85L,Q) - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 1A 30V US-FLAT
4669-CUS02(TE85L,Q)
DIODE SCHOTTKY 1A 30V US-FLAT 4669-CUS02(TE85L,Q)
DIODE SCHOTTKY 1A 30V US-FLAT

DIODE SCHOTTKY 1A 30V US-FLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 203000-CUS02(TE85L,Q) 280-CUS02(TE85L,Q) 4669-CUS02(TE85L,Q)
Product Name Diodes, Rectifiers - Single - CUS02(TE85L,Q) Schottky 30V 1A Diode and Rectifier DIODE SCHOTTKY 1A 30V US-FLAT
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data