Toshiba America Electronic Components, Inc. Schottky 30V 1A Diode and Rectifier CUS01

Description
DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-CUS01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-CUS01
Schottky 30V 1A Diode and Rectifier 280-CUS01
DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CUS01 - 039976-CUS01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS01
039976-CUS01
Diodes, Rectifiers - Single - CUS01 039976-CUS01
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039976-CUS01 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 039976-CUS01
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: US-FLAT (1.25x2.5)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CUS01 039976-CUS01
Product Name Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - CUS01
Package Reel - TR US-FLAT (1.25x2.5)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 1827052 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details