Toshiba America Electronic Components, Inc. Diodes, Rectifiers - Single - CUS01(TE85L,Q) CUS01(TE85L,Q)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039977-CUS01(TE85L,Q ) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039977-CUS01(TE85L,Q ) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CUS01(TE85L,Q) - 039977-CUS01(TE85L,Q) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CUS01(TE85L,Q)
039977-CUS01(TE85L,Q)
Diodes, Rectifiers - Single - CUS01(TE85L,Q) 039977-CUS01(TE85L,Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039977-CUS01(TE85L,Q ) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: US-FLAT (1.25x2.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 039977-CUS01(TE85L,Q)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: US-FLAT (1.25x2.5)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-CUS01(TE85L,Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-CUS01(TE85L,Q)
Schottky 30V 1A Diode and Rectifier 280-CUS01(TE85L,Q)
DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS01(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS01(TE85L,Q) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A USFLAT Product overview: CUS01(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS01(TE85L,Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 039977-CUS01(TE85L,Q) 280-CUS01(TE85L,Q)
Product Name Diodes, Rectifiers - Single - CUS01(TE85L,Q) Schottky 30V 1A Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 154895 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5806 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Schottky Rectifier, 30Ma, 4V Sot-23; Diode Configuration Nexperia - 96K6756 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 4 volts
View Details
Schottky Diode and Rectifier - 286-12CWQ03FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package D2PAK
RoHS Compliant RoHS
View Details
2 suppliers