8.5V (Typ) Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount US2H
8.5V (Typ) Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount US2H
8.5V (Typ) Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount US2H
8.2 V ZENER DIODE, SOD-323HE
8.2 V ZENER DIODE, SOD-323HE
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 264-CUHZ8V2H3FCT-ND | CUHZ8V2,H3F | CUHZ8V2,H3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | US2H | 2-SMD, Flat Lead |
| Peak Pulse Power | 1900 watts | 1900 watts | |
| VC | 8.5 volts | 8.5 volts |