33.8V (Typ) Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount US2H
33.8V (Typ) Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount US2H
33.8V (Typ) Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount US2H
30 V ZENER DIODE, SOD-323HE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-CUHZ30VH3FTR-ND | CUHZ30V,H3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-SMD, Flat Leads | US2H |
| Peak Pulse Power | 2100 watts | 2100 watts |
| VC | 33.8 volts | 33.8 volts |