17V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount US2H
17V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount US2H
17V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount US2H
16 V ZENER DIODE, SOD-323HE
16 V ZENER DIODE, SOD-323HE
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-CUHZ16VH3FDKR-ND | CUHZ16V,H3F | CUHZ16V,H3F |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | 2-SMD, Flat Lead | US2H |
| Peak Pulse Power | 2100 watts | 2100 watts | |
| VC | 17 volts | 17 volts |