10V ZENER DIODE, SOD-882(CST2)
10V ZENER DIODE, SOD-882(CST2)
10V ZENER DIODE, SOD-882(CST2)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-CTZ10V,L3FCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 200 watts |