TVS DIODE 5VWM 10.5VC SL2
TVS DIODE 5VWM 10.5VC SL2
TVS DIODE 5VWM 10.5VC SL2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-CSLZ6V2L3FTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-SMD, No Lead |
| Peak Pulse Power | 87 watts |
| VC | 10.5 volts |