Toshiba America Electronic Components, Inc. 47V 700MW Zener Diode CRZ47

Description
DIODE ZENER 47V 700MW SFLAT Product overview: CRZ47 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 47V 700MW SFLAT Product overview: CRZ47 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47V 700MW Zener Diode
295-CRZ47
47V 700MW Zener Diode 295-CRZ47
DIODE ZENER 47V 700MW SFLAT Product overview: CRZ47 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ47 can be used for catalog matching and distributor lookup.

DIODE ZENER 47V 700MW SFLAT Product overview: CRZ47 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CRZ47 - 202860-CRZ47 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CRZ47
202860-CRZ47
Diodes - Zener - Single - CRZ47 202860-CRZ47
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202860-CRZ47 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 37.6V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 65 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 202860-CRZ47
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 37.6V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 65 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: S-FLAT (1.6x3.5)
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-CRZ47 202860-CRZ47
Product Name 47V 700MW Zener Diode Diodes - Zener - Single - CRZ47
Package Reel - TR S-FLAT (1.6x3.5)
ZZT 65 ohms 65 ohms
PD 700 milliwatts 700 milliwatts
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data