Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243666-CRZ43
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CRZ43
Alternative Parts (Cross-Reference): CRZ43(TE85L); KDZVTR43A; KDZVTFTR43A; MMSZ5260C-V-G-18;
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
TOSHIBA Zener Diode Silicon Epitaxial Type / Diode Zener Single 43V 10% 700mW 2-Pin S-FLAT Product overview: CRZ43 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 700mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 700mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ43 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 243666-CRZ43 | 295-CRZ43 |
| Product Name | Discrete Semiconductor Products | 43V 700mW Zener Diode |