Toshiba America Electronic Components, Inc. 33V 700MW Zener Diode CRZ33(TE85L,Q)

Description
DIODE ZENER 33V 700MW SFLAT Product overview: CRZ33(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ33(TE85L,Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 700MW SFLAT Product overview: CRZ33(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ33(TE85L,Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V 700MW Zener Diode
295-CRZ33(TE85L,Q)
33V 700MW Zener Diode 295-CRZ33(TE85L,Q)
DIODE ZENER 33V 700MW SFLAT Product overview: CRZ33(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ33(TE85L,Q) can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 700MW SFLAT Product overview: CRZ33(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ33(TE85L,Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CRZ33(TE85L,Q) - 202859-CRZ33(TE85L,Q) - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CRZ33(TE85L,Q)
202859-CRZ33(TE85L,Q)
Diodes - Zener - Single - CRZ33(TE85L,Q) 202859-CRZ33(TE85L,Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202859-CRZ33(TE85L,Q ) Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 26.4V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 202859-CRZ33(TE85L,Q)
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 26.4V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: S-FLAT (1.6x3.5)
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-CRZ33(TE85L,Q) 202859-CRZ33(TE85L,Q)
Product Name 33V 700MW Zener Diode Diodes - Zener - Single - CRZ33(TE85L,Q)
Package Reel - TR S-FLAT (1.6x3.5)
ZZT 30 ohms 30 ohms
PD 700 milliwatts 700 milliwatts
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data