Toshiba America Electronic Components, Inc. 30V 700MW Zener Diode CRZ30

Description
DIODE ZENER 30V 700MW SFLAT Product overview: CRZ30 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 700MW SFLAT Product overview: CRZ30 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 700MW Zener Diode
295-CRZ30
30V 700MW Zener Diode 295-CRZ30
DIODE ZENER 30V 700MW SFLAT Product overview: CRZ30 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ30 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 700MW SFLAT Product overview: CRZ30 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CRZ30 - 202856-CRZ30 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CRZ30
202856-CRZ30
Diodes - Zener - Single - CRZ30 202856-CRZ30
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202856-CRZ30 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 202856-CRZ30
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: S-FLAT (1.6x3.5)
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-CRZ30 202856-CRZ30
Product Name 30V 700MW Zener Diode Diodes - Zener - Single - CRZ30
Package Reel - TR S-FLAT (1.6x3.5)
ZZT 30 ohms 30 ohms
PD 700 milliwatts 700 milliwatts
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data