Toshiba America Electronic Components, Inc. 20V 700mW Zener Diode CRZ20

Description
TOSHIBA Zener Diode Silicon Epitaxial Type / Diode Zener Single 20V 10% 700mW 2-Pin S-FLAT T/R Product overview: CRZ20 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 700mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 700mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TOSHIBA Zener Diode Silicon Epitaxial Type / Diode Zener Single 20V 10% 700mW 2-Pin S-FLAT T/R Product overview: CRZ20 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 700mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 700mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ20 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20V 700mW Zener Diode - 295-CRZ20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 700mW Zener Diode
295-CRZ20
20V 700mW Zener Diode 295-CRZ20
TOSHIBA Zener Diode Silicon Epitaxial Type / Diode Zener Single 20V 10% 700mW 2-Pin S-FLAT T/R Product overview: CRZ20 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 700mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 700mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ20 can be used for catalog matching and distributor lookup.

TOSHIBA Zener Diode Silicon Epitaxial Type / Diode Zener Single 20V 10% 700mW 2-Pin S-FLAT T/R Product overview: CRZ20 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 700mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 700mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ20 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 243660-CRZ20 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243660-CRZ20
Discrete Semiconductor Products 243660-CRZ20
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243660-CRZ20 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CRZ20 Alternative Parts (Cross-Reference): CRZ20(TE85R,Q,M); CRZ20(TE85LQM); CRZ20TE85L; ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243660-CRZ20
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CRZ20
Alternative Parts (Cross-Reference): CRZ20(TE85R,Q,M); CRZ20(TE85LQM); CRZ20TE85L;
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-CRZ20 243660-CRZ20
Product Name 20V 700mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data