Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 202851-CRZ18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: S-FLAT (1.6x3.5)
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 18V 700MW SFLAT Product overview: CRZ18 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ18 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 202851-CRZ18 | 295-CRZ18 |
| Product Name | Diodes - Zener - Single - CRZ18 | 18V 700MW Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | S-FLAT (1.6x3.5) | Reel - TR |
| VZ | 18 volts | |
| ZZT | 30 ohms | 30 ohms |