Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243656-CRZ13
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CRZ13
Alternative Parts (Cross-Reference): CRZ13(TE85L,Q,M); CRZ13(TE85L,Q); CRZ13(TE85,Q); CRZ13(TE85L);
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
TOSHIBA Zener Diode Silicon Epitaxial Type / Diode Zener Single 13V 10% 700mW 2-Pin S-FLAT T/R Product overview: CRZ13 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 700mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 700mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 243656-CRZ13 | 295-CRZ13 |
| Product Name | Discrete Semiconductor Products | 13V 700mW Zener Diode |