Toshiba America Electronic Components, Inc. Diodes - Zener - Single - CRZ10 CRZ10

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243654-CRZ10 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243654-CRZ10 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CRZ10 - 243654-CRZ10 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CRZ10
243654-CRZ10
Diodes - Zener - Single - CRZ10 243654-CRZ10
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243654-CRZ10 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243654-CRZ10
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: S-FLAT (1.6x3.5)
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V 700MW Zener Diode
295-CRZ10
10V 700MW Zener Diode 295-CRZ10
DIODE ZENER 10V 700MW SFLAT Product overview: CRZ10 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ10 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 700MW SFLAT Product overview: CRZ10 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRZ10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 243654-CRZ10 295-CRZ10
Product Name Diodes - Zener - Single - CRZ10 10V 700MW Zener Diode
Life Cycle Stage Obsolete(EOL)
Package S-FLAT (1.6x3.5) Reel - TR
VZ 10 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data